RESISTOR, WIREWOUND, 33 OHM, 3W, 5%, AXIAL; Resistance:33ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 16R2212 |
| Product Name | Resistor, Wirewound, 33 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 33 ohms |