multicomp PRO Wirewound Resistor, 0.27 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro MCPRW03WJW27KB00

Description
WIREWOUND RESISTOR, 0.27 OHM, 3W, 5%, AXIAL; Resistance:0.27ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.27 OHM, 3W, 5%, AXIAL; Resistance:0.27ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.27 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro - 16R2206 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.27 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
16R2206
Wirewound Resistor, 0.27 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro 16R2206
WIREWOUND RESISTOR, 0.27 OHM, 3W, 5%, AXIAL; Resistance:0.27ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.27 OHM, 3W, 5%, AXIAL; Resistance:0.27ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2206
Product Name Wirewound Resistor, 0.27 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details