multicomp PRO Wirewound Resistor, 2.7 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro MCPRW03WJW27JB00

Description
WIREWOUND RESISTOR, 2.7 OHM, 3W, 5%, AXIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2.7 OHM, 3W, 5%, AXIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2.7 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro - 16R2205 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
16R2205
Wirewound Resistor, 2.7 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro 16R2205
WIREWOUND RESISTOR, 2.7 OHM, 3W, 5%, AXIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7 OHM, 3W, 5%, AXIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2205
Product Name Wirewound Resistor, 2.7 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details