multicomp PRO Metal Film Resistor, 820 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW03WJP821B00

Description
METAL FILM RESISTOR, 820 OHM, 3W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 820 OHM, 3W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 820 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2194 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 820 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
16R2194
Metal Film Resistor, 820 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro 16R2194
METAL FILM RESISTOR, 820 OHM, 3W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 820 OHM, 3W, 5%, AXIAL LEAD; Resistance:820ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2194
Product Name Metal Film Resistor, 820 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details