multicomp PRO Metal Film Resistor, 7.5Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW03WJP752B00

Description
METAL FILM RESISTOR, 7.5KOHM, 3W, 5%, AXIAL LEAD; Resistance:7.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 7.5KOHM, 3W, 5%, AXIAL LEAD; Resistance:7.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 7.5Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2192 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
16R2192
Metal Film Resistor, 7.5Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro 16R2192
METAL FILM RESISTOR, 7.5KOHM, 3W, 5%, AXIAL LEAD; Resistance:7.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5KOHM, 3W, 5%, AXIAL LEAD; Resistance:7.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2192
Product Name Metal Film Resistor, 7.5Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details