multicomp PRO Resistor, Metal Film, 6.8Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW03WJP682B00

Description
RESISTOR, METAL FILM, 6.8KOHM, 3W, 5%, AXIAL LEAD; Resistance:6.8kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 6.8KOHM, 3W, 5%, AXIAL LEAD; Resistance:6.8kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 6.8Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.8Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
16R2189
Resistor, Metal Film, 6.8Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro 16R2189
RESISTOR, METAL FILM, 6.8KOHM, 3W, 5%, AXIAL LEAD; Resistance:6.8kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 6.8KOHM, 3W, 5%, AXIAL LEAD; Resistance:6.8kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2189
Product Name Resistor, Metal Film, 6.8Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details