multicomp PRO Resistor Metal Film, 680 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW03WJP681B00

Description
RESISTOR METAL FILM, 680 OHM, 3W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR METAL FILM, 680 OHM, 3W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Film, 680 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 680 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
16R2188
Resistor Metal Film, 680 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro 16R2188
RESISTOR METAL FILM, 680 OHM, 3W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR METAL FILM, 680 OHM, 3W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2188
Product Name Resistor Metal Film, 680 Ohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details