The Metal Film Resistor, 56 Ohm, 3W, 5%, Axial from Multicomp Pro is designed for applications requiring reliable performance and stability. It has a power rating of 3 watts and a resistance tolerance of ±5%. The resistor features excellent flame and moisture resistance, making it suitable for various environmental conditions. With a temperature coefficient of ±350 PPM/°C for resistances of 20 Ohm and above, it maintains accuracy across a range of temperatures. The device is also self-extinguishing and demonstrates strong mechanical stability, with no evidence of damage under short-time overload or temperature cycling tests. Solderability is rated at a minimum of 95% coverage, ensuring good connectivity in circuit applications. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its axial leaded configuration allows for easy integration into various circuit layouts.
METAL FILM RESISTOR, 56 OHM, 3W, 5%, AXIAL; Resistance:56ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 16R2183 |
| Product Name | Metal Film Resistor, 56 Ohm, 3W, 5%, Axial; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 56 ohms |