multicomp PRO Metal Film Resistor, 25Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW03WJP253B00

Description
METAL FILM RESISTOR, 25KOHM, 3W, 5%, AXIAL LEAD; Resistance:25kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 25KOHM, 3W, 5%, AXIAL LEAD; Resistance:25kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 25Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2180 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 25Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
16R2180
Metal Film Resistor, 25Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro 16R2180
METAL FILM RESISTOR, 25KOHM, 3W, 5%, AXIAL LEAD; Resistance:25kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 25KOHM, 3W, 5%, AXIAL LEAD; Resistance:25kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2180
Product Name Metal Film Resistor, 25Kohm, 3W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 25000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details