multicomp PRO Resistor, Cement, 220 Ohm, 2W, 10%; Resistance Multicomp Pro MCPRW02WKP221B00

Description
RESISTOR, CEMENT, 220 OHM, 2W, 10%; Resistance:220ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, CEMENT, 220 OHM, 2W, 10%; Resistance:220ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cement, 220 Ohm, 2W, 10%; Resistance Multicomp Pro - 97M6245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cement, 220 Ohm, 2W, 10%; Resistance Multicomp Pro
97M6245
Resistor, Cement, 220 Ohm, 2W, 10%; Resistance Multicomp Pro 97M6245
RESISTOR, CEMENT, 220 OHM, 2W, 10%; Resistance:220ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR, CEMENT, 220 OHM, 2W, 10%; Resistance:220ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6245
Product Name Resistor, Cement, 220 Ohm, 2W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details