multicomp PRO Resistor, Cement, 10Kohm, 2W, 10%; Resistance Multicomp Pro MCPRW02WKP103B00

Description
RESISTOR, CEMENT, 10KOHM, 2W, 10%; Resistance:10kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, CEMENT, 10KOHM, 2W, 10%; Resistance:10kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cement, 10Kohm, 2W, 10%; Resistance Multicomp Pro - 97M6243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cement, 10Kohm, 2W, 10%; Resistance Multicomp Pro
97M6243
Resistor, Cement, 10Kohm, 2W, 10%; Resistance Multicomp Pro 97M6243
RESISTOR, CEMENT, 10KOHM, 2W, 10%; Resistance:10kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR, CEMENT, 10KOHM, 2W, 10%; Resistance:10kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6243
Product Name Resistor, Cement, 10Kohm, 2W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details