multicomp PRO Resistor, Cement, 100 Ohm, 2W, 10%; Resistance Multicomp Pro MCPRW02WKP101B00

Description
RESISTOR, CEMENT, 100 OHM, 2W, 10%; Resistance:100ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, CEMENT, 100 OHM, 2W, 10%; Resistance:100ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Cement, 100 Ohm, 2W, 10%; Resistance Multicomp Pro - 97M6241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cement, 100 Ohm, 2W, 10%; Resistance Multicomp Pro
97M6241
Resistor, Cement, 100 Ohm, 2W, 10%; Resistance Multicomp Pro 97M6241
RESISTOR, CEMENT, 100 OHM, 2W, 10%; Resistance:100ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR, CEMENT, 100 OHM, 2W, 10%; Resistance:100ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6241
Product Name Resistor, Cement, 100 Ohm, 2W, 10%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details