multicomp PRO Wirewound Resistor, 0.82 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro MCPRW02WJW82KB00

Description
WIREWOUND RESISTOR, 0.82 OHM, 2W, 5%, AXIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.82 OHM, 2W, 5%, AXIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.82 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro - 16R2112 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.82 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro
16R2112
Wirewound Resistor, 0.82 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro 16R2112
WIREWOUND RESISTOR, 0.82 OHM, 2W, 5%, AXIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.82 OHM, 2W, 5%, AXIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2112
Product Name Wirewound Resistor, 0.82 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details