multicomp PRO Wirewound Resistor, 5.6 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro MCPRW02WJW56JB00

Description
WIREWOUND RESISTOR, 5.6 OHM, 2W, 5%, AXIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 5.6 OHM, 2W, 5%, AXIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5.6 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro - 16R2108 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.6 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro
16R2108
Wirewound Resistor, 5.6 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro 16R2108
WIREWOUND RESISTOR, 5.6 OHM, 2W, 5%, AXIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 5.6 OHM, 2W, 5%, AXIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2108
Product Name Wirewound Resistor, 5.6 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers