multicomp PRO Wirewound Resistor, 2 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro MCPRW02WJW20JB00

Description
WIREWOUND RESISTOR, 2 OHM, 2W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2 OHM, 2W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro - 16R2100 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro
16R2100
Wirewound Resistor, 2 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro 16R2100
WIREWOUND RESISTOR, 2 OHM, 2W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 2W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2100
Product Name Wirewound Resistor, 2 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129391-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details