multicomp PRO Wirewound Resistor, 1 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro MCPRW02WJW10JB00

Description
WIREWOUND RESISTOR, 1 OHM, 2W, 5%, AXIAL; Resistance:1ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 2W, 5%, AXIAL; Resistance:1ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro - 16R2097 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro
16R2097
Wirewound Resistor, 1 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro 16R2097
WIREWOUND RESISTOR, 1 OHM, 2W, 5%, AXIAL; Resistance:1ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 2W, 5%, AXIAL; Resistance:1ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2097
Product Name Wirewound Resistor, 1 Ohm, 2W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630024-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details