multicomp PRO Wirewound Resistor, 8.2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro MCPRW025JW82JB00

Description
WIREWOUND RESISTOR, 8.2 OHM, 25W, 5%, AXIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 8.2 OHM, 25W, 5%, AXIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 8.2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro - 16R2167 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8.2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
16R2167
Wirewound Resistor, 8.2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro 16R2167
WIREWOUND RESISTOR, 8.2 OHM, 25W, 5%, AXIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 8.2 OHM, 25W, 5%, AXIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2167
Product Name Wirewound Resistor, 8.2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers