multicomp PRO Wirewound Resistor, 82 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro MCPRW025JW820B00

Description
WIREWOUND RESISTOR, 82 OHM, 25W, 5%, AXIAL; Resistance:82ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 82 OHM, 25W, 5%, AXIAL; Resistance:82ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 82 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro - 16R2168 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 82 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
16R2168
Wirewound Resistor, 82 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro 16R2168
WIREWOUND RESISTOR, 82 OHM, 25W, 5%, AXIAL; Resistance:82ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 82 OHM, 25W, 5%, AXIAL; Resistance:82ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2168
Product Name Wirewound Resistor, 82 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details