multicomp PRO Wirewound Resistor, 470 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW025JW471B00

Description
WIREWOUND RESISTOR, 470 OHM, 25W, 5%, AXIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 470 OHM, 25W, 5%, AXIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 470 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2157 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
16R2157
Wirewound Resistor, 470 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro 16R2157
WIREWOUND RESISTOR, 470 OHM, 25W, 5%, AXIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 25W, 5%, AXIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2157
Product Name Wirewound Resistor, 470 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1625984-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details