multicomp PRO Wirewound Resistor, 43 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro MCPRW025JW430B00

Description
WIREWOUND RESISTOR, 43 OHM, 25W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 43 OHM, 25W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 43 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro - 16R2153 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 43 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
16R2153
Wirewound Resistor, 43 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro 16R2153
WIREWOUND RESISTOR, 43 OHM, 25W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 43 OHM, 25W, 5%, AXIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2153
Product Name Wirewound Resistor, 43 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details