multicomp PRO Wirewound Resistor, 390 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW025JW391B00

Description
WIREWOUND RESISTOR, 390 OHM, 25W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 390 OHM, 25W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 390 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2151 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
16R2151
Wirewound Resistor, 390 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro 16R2151
WIREWOUND RESISTOR, 390 OHM, 25W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 390 OHM, 25W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2151
Product Name Wirewound Resistor, 390 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14R68JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details