multicomp PRO Wirewound Resistor, 330 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW025JW331B00

Description
WIREWOUND RESISTOR, 330 OHM, 25W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 330 OHM, 25W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 330 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2148 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
16R2148
Wirewound Resistor, 330 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro 16R2148
WIREWOUND RESISTOR, 330 OHM, 25W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 25W, 5%, AXIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2148
Product Name Wirewound Resistor, 330 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details