multicomp PRO Wirewound Resistor, 3 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro MCPRW025JW30JB00

Description
WIREWOUND RESISTOR, 3 OHM, 25W, 5%, AXIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 3 OHM, 25W, 5%, AXIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro - 16R2143 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
16R2143
Wirewound Resistor, 3 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro 16R2143
WIREWOUND RESISTOR, 3 OHM, 25W, 5%, AXIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 25W, 5%, AXIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2143
Product Name Wirewound Resistor, 3 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details