multicomp PRO Wirewound Resistor, 30 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW025JW300B00

Description
WIREWOUND RESISTOR, 30 OHM, 25W, 5%, AXIAL LEAD; Resistance:30ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 30 OHM, 25W, 5%, AXIAL LEAD; Resistance:30ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 30 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2144 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
16R2144
Wirewound Resistor, 30 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro 16R2144
WIREWOUND RESISTOR, 30 OHM, 25W, 5%, AXIAL LEAD; Resistance:30ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 25W, 5%, AXIAL LEAD; Resistance:30ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2144
Product Name Wirewound Resistor, 30 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers