multicomp PRO Wirewound Resistor, 27 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro MCPRW025JW270B00

Description
WIREWOUND RESISTOR, 27 OHM, 25W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 27 OHM, 25W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 27 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro - 16R2141 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
16R2141
Wirewound Resistor, 27 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro 16R2141
WIREWOUND RESISTOR, 27 OHM, 25W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 25W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2141
Product Name Wirewound Resistor, 27 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details