multicomp PRO Wirewound Resistor, 2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro MCPRW025JW20JB00

Description
WIREWOUND RESISTOR, 2 OHM, 25W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2 OHM, 25W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro - 16R2137 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
16R2137
Wirewound Resistor, 2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro 16R2137
WIREWOUND RESISTOR, 2 OHM, 25W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 25W, 5%, AXIAL; Resistance:2ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2137
Product Name Wirewound Resistor, 2 Ohm, 25W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers