multicomp PRO Wirewound Resistor, 20 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW025JW200B00

Description
WIREWOUND RESISTOR, 20 OHM, 25W, 5%, AXIAL LEAD; Resistance:20ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 20 OHM, 25W, 5%, AXIAL LEAD; Resistance:20ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 20 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2138 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
16R2138
Wirewound Resistor, 20 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro 16R2138
WIREWOUND RESISTOR, 20 OHM, 25W, 5%, AXIAL LEAD; Resistance:20ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 25W, 5%, AXIAL LEAD; Resistance:20ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2138
Product Name Wirewound Resistor, 20 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers