multicomp PRO Wirewound Resistor, 100 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW025JW101B00

Description
WIREWOUND RESISTOR, 100 OHM, 25W, 5%, AXIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 100 OHM, 25W, 5%, AXIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2133 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
16R2133
Wirewound Resistor, 100 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro 16R2133
WIREWOUND RESISTOR, 100 OHM, 25W, 5%, AXIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 25W, 5%, AXIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2133
Product Name Wirewound Resistor, 100 Ohm, 25W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details