multicomp PRO Wirewound Resistor, 8.2 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro MCPRW020JW82JB00

Description
WIREWOUND RESISTOR, 8.2 OHM, 20W, 5%, AXIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 8.2 OHM, 20W, 5%, AXIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 8.2 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro - 16R2129 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8.2 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro
16R2129
Wirewound Resistor, 8.2 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro 16R2129
WIREWOUND RESISTOR, 8.2 OHM, 20W, 5%, AXIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 8.2 OHM, 20W, 5%, AXIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2129
Product Name Wirewound Resistor, 8.2 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details