multicomp PRO Wirewound Resistor, 680 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW020JW681B00

Description
WIREWOUND RESISTOR, 680 OHM, 20W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 680 OHM, 20W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 680 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro - 16R2126 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro
16R2126
Wirewound Resistor, 680 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro 16R2126
WIREWOUND RESISTOR, 680 OHM, 20W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 20W, 5%, AXIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2126
Product Name Wirewound Resistor, 680 Ohm, 20W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details