multicomp PRO Wirewound Resistor, 3.9 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro MCPRW020JW39JB00

Description
WIREWOUND RESISTOR, 3.9 OHM, 20W, 5%, AXIAL; Resistance:3.9ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 3.9 OHM, 20W, 5%, AXIAL; Resistance:3.9ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3.9 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro - 16R2119 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro
16R2119
Wirewound Resistor, 3.9 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro 16R2119
WIREWOUND RESISTOR, 3.9 OHM, 20W, 5%, AXIAL; Resistance:3.9ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9 OHM, 20W, 5%, AXIAL; Resistance:3.9ohm; Product Range:MCPR Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2119
Product Name Wirewound Resistor, 3.9 Ohm, 20W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details