multicomp PRO Wirewound Resistor, 27 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro MCPRW01WJW270B00

Description
WIREWOUND RESISTOR, 27 OHM, 1W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 27 OHM, 1W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 27 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro - 16R3411 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro
16R3411
Wirewound Resistor, 27 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro 16R3411
WIREWOUND RESISTOR, 27 OHM, 1W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 1W, 5%, AXIAL; Resistance:27ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R3411
Product Name Wirewound Resistor, 27 Ohm, 1W, 5%, Axial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers