multicomp PRO Metal Film Resistor, 390 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW01WJP391B00

Description
METAL FILM RESISTOR, 390 OHM, 1W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 390 OHM, 1W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 390 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro - 16R3404 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
16R3404
Metal Film Resistor, 390 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro 16R3404
METAL FILM RESISTOR, 390 OHM, 1W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 1W, 5%, AXIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R3404
Product Name Metal Film Resistor, 390 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details