multicomp PRO Resistor, Metal Film, 2.7Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW01WJP272B00

Description
RESISTOR, METAL FILM, 2.7KOHM, 1W, 5%, AXIAL LEAD; Resistance:2.7kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 2.7KOHM, 1W, 5%, AXIAL LEAD; Resistance:2.7kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 2.7Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro - 16R3396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.7Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
16R3396
Resistor, Metal Film, 2.7Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro 16R3396
RESISTOR, METAL FILM, 2.7KOHM, 1W, 5%, AXIAL LEAD; Resistance:2.7kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.7KOHM, 1W, 5%, AXIAL LEAD; Resistance:2.7kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R3396
Product Name Resistor, Metal Film, 2.7Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details