multicomp PRO Metal Film Resistor, 2Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW01WJP202B00

Description
METAL FILM RESISTOR, 2KOHM, 1W, 5%, AXIAL LEAD; Resistance:2kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 2KOHM, 1W, 5%, AXIAL LEAD; Resistance:2kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro - 16R3391 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
16R3391
Metal Film Resistor, 2Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro 16R3391
METAL FILM RESISTOR, 2KOHM, 1W, 5%, AXIAL LEAD; Resistance:2kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 1W, 5%, AXIAL LEAD; Resistance:2kohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R3391
Product Name Metal Film Resistor, 2Kohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details