multicomp PRO Metal Film Resistor, 200 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro MCPRW01WJP201B00

Description
METAL FILM RESISTOR, 200 OHM, 1W, 5%, AXIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 200 OHM, 1W, 5%, AXIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 200 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro - 16R3390 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
16R3390
Metal Film Resistor, 200 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro 16R3390
METAL FILM RESISTOR, 200 OHM, 1W, 5%, AXIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 1W, 5%, AXIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R3390
Product Name Metal Film Resistor, 200 Ohm, 1W, 5%, Axial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details