multicomp PRO Wirewound Resistor, 8.2 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJW82JB00

Description
WIREWOUND RESISTOR, 8.2 OHM, 10W, 5%, RADIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 8.2 OHM, 10W, 5%, RADIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 8.2 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1833 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8.2 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1833
Wirewound Resistor, 8.2 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1833
WIREWOUND RESISTOR, 8.2 OHM, 10W, 5%, RADIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 8.2 OHM, 10W, 5%, RADIAL; Resistance:8.2ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1833
Product Name Wirewound Resistor, 8.2 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1630019-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Terminal Screw Type
Resistance Range 133 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details