multicomp PRO Wirewound Resistor, 4.3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJW43JB00

Description
WIREWOUND RESISTOR, 4.3 OHM, 10W, 5%, RADIAL; Resistance:4.3ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 4.3 OHM, 10W, 5%, RADIAL; Resistance:4.3ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 4.3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1826 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1826
Wirewound Resistor, 4.3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1826
WIREWOUND RESISTOR, 4.3 OHM, 10W, 5%, RADIAL; Resistance:4.3ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.3 OHM, 10W, 5%, RADIAL; Resistance:4.3ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1826
Product Name Wirewound Resistor, 4.3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details