multicomp PRO Wirewound Resistor, 330 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM0AWJW331B00

Description
WIREWOUND RESISTOR, 330 OHM, 10W, 5%, RADIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 330 OHM, 10W, 5%, RADIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 330 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1822 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro
16R1822
Wirewound Resistor, 330 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro 16R1822
WIREWOUND RESISTOR, 330 OHM, 10W, 5%, RADIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 10W, 5%, RADIAL LEAD; Resistance:330ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1822
Product Name Wirewound Resistor, 330 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers