multicomp PRO Wirewound Resistor, 3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJW30JB00

Description
WIREWOUND RESISTOR, 3 OHM, 10W, 5%, RADIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 3 OHM, 10W, 5%, RADIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1817 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1817
Wirewound Resistor, 3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1817
WIREWOUND RESISTOR, 3 OHM, 10W, 5%, RADIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 10W, 5%, RADIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1817
Product Name Wirewound Resistor, 3 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C102R2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details