multicomp PRO Wirewound Resistor, 300 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM0AWJW301B00

Description
WIREWOUND RESISTOR, 300 OHM, 10W, 5%, RADIAL LEAD; Resistance:300ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 300 OHM, 10W, 5%, RADIAL LEAD; Resistance:300ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 300 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1819 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro
16R1819
Wirewound Resistor, 300 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro 16R1819
WIREWOUND RESISTOR, 300 OHM, 10W, 5%, RADIAL LEAD; Resistance:300ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 10W, 5%, RADIAL LEAD; Resistance:300ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1819
Product Name Wirewound Resistor, 300 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details