multicomp PRO Wirewound Resistor, 2.7 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJW27JB00

Description
WIREWOUND RESISTOR, 2.7 OHM, 10W, 5%, RADIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2.7 OHM, 10W, 5%, RADIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2.7 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1814 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1814
Wirewound Resistor, 2.7 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1814
WIREWOUND RESISTOR, 2.7 OHM, 10W, 5%, RADIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7 OHM, 10W, 5%, RADIAL; Resistance:2.7ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1814
Product Name Wirewound Resistor, 2.7 Ohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers