multicomp PRO Wirewound Resistor, 100 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM0AWJW101B00

Description
WIREWOUND RESISTOR, 100 OHM, 10W, 5%, RADIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 100 OHM, 10W, 5%, RADIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1807 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro
16R1807
Wirewound Resistor, 100 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro 16R1807
WIREWOUND RESISTOR, 100 OHM, 10W, 5%, RADIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, 5%, RADIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1807
Product Name Wirewound Resistor, 100 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details