multicomp PRO Wirewound Resistor, 10 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM0AWJW100B00

Description
WIREWOUND RESISTOR, 10 OHM, 10W, 5%, RADIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 10W, 5%, RADIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1806 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro
16R1806
Wirewound Resistor, 10 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro 16R1806
WIREWOUND RESISTOR, 10 OHM, 10W, 5%, RADIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 10W, 5%, RADIAL LEAD; Resistance:10ohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1806
Product Name Wirewound Resistor, 10 Ohm, 10W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625971-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 1.5 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details