multicomp PRO Resistor, Metal Film, 160Kohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJP164B00

Description
RESISTOR, METAL FILM, 160KOHM, 10W, 5%, RADIAL; Resistance:160kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 160KOHM, 10W, 5%, RADIAL; Resistance:160kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 160Kohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 160Kohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1804
Resistor, Metal Film, 160Kohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1804
RESISTOR, METAL FILM, 160KOHM, 10W, 5%, RADIAL; Resistance:160kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 160KOHM, 10W, 5%, RADIAL; Resistance:160kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1804
Product Name Resistor, Metal Film, 160Kohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details