multicomp PRO Resistor, Metal Film, 150Kohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJP154B00

Description
RESISTOR, METAL FILM, 150KOHM, 10W, 5%, RADIAL; Resistance:150kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 150KOHM, 10W, 5%, RADIAL; Resistance:150kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 150Kohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150Kohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1803
Resistor, Metal Film, 150Kohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1803
RESISTOR, METAL FILM, 150KOHM, 10W, 5%, RADIAL; Resistance:150kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 150KOHM, 10W, 5%, RADIAL; Resistance:150kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1803
Product Name Resistor, Metal Film, 150Kohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details