multicomp PRO Metal Film Resistor, 100Kohm, 10W, 5%, Radial; Resistance Multicomp Pro MCPRM0AWJP104B00

Description
METAL FILM RESISTOR, 100KOHM, 10W, 5%, RADIAL; Resistance:100kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 100KOHM, 10W, 5%, RADIAL; Resistance:100kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100Kohm, 10W, 5%, Radial; Resistance Multicomp Pro - 16R1799 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 10W, 5%, Radial; Resistance Multicomp Pro
16R1799
Metal Film Resistor, 100Kohm, 10W, 5%, Radial; Resistance Multicomp Pro 16R1799
METAL FILM RESISTOR, 100KOHM, 10W, 5%, RADIAL; Resistance:100kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 10W, 5%, RADIAL; Resistance:100kohm; Product Range:MCPR Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1799
Product Name Metal Film Resistor, 100Kohm, 10W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details