multicomp PRO Wirewound Resistor, 0.82 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro MCPRM07WJW82KB00

Description
WIREWOUND RESISTOR, 0.82 OHM, 7W, 5%, RADIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.82 OHM, 7W, 5%, RADIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.82 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro - 16R2012 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.82 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro
16R2012
Wirewound Resistor, 0.82 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro 16R2012
WIREWOUND RESISTOR, 0.82 OHM, 7W, 5%, RADIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.82 OHM, 7W, 5%, RADIAL; Resistance:0.82ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2012
Product Name Wirewound Resistor, 0.82 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers