multicomp PRO Wirewound Resistor, 75 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro MCPRM07WJW750B00

Description
WIREWOUND RESISTOR, 75 OHM, 7W, 5%, RADIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 75 OHM, 7W, 5%, RADIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 75 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro - 16R2011 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro
16R2011
Wirewound Resistor, 75 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro 16R2011
WIREWOUND RESISTOR, 75 OHM, 7W, 5%, RADIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 7W, 5%, RADIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2011
Product Name Wirewound Resistor, 75 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details