multicomp PRO Wirewound Resistor, 680 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJW681B00

Description
WIREWOUND RESISTOR, 680 OHM, 7W, 5%, RADIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 680 OHM, 7W, 5%, RADIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 680 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R2009 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R2009
Wirewound Resistor, 680 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R2009
WIREWOUND RESISTOR, 680 OHM, 7W, 5%, RADIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 7W, 5%, RADIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2009
Product Name Wirewound Resistor, 680 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details